Panasonic Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F75R0X

Description
RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7515
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7515
RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1571
Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1571
RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75R, 1%, 0.1W, THICK FILM, 0402; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7515
Product Name Res, 75R, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details