Panasonic Res, 75K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F7502X

Description
RES, 75K, 1%, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 1%, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7518
Res, 75K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7518
RES, 75K, 1%, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 1%, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1572
Res, 75K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1572
RES, 75K, 1%, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 75K, 1%, 0.1W, THICK FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W7518
Product Name Res, 75K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details