The Res, 4R7, 1%, 0.1W, Thick Film, 0402 is a sulfur-resistant chip resistor designed for high reliability applications. It features a resistance value of 4.7 ohms with a tolerance of ±1% and a power rating of 100mW. This component is compliant with RoHS standards and is suitable for both reflow and flow soldering processes. The resistor is part of a series that utilizes a thick film technology, ensuring durability and stability in various environmental conditions. It is packaged in a 0402 case size, making it suitable for compact electronic designs. The product is also AEC-Q200 compliant, indicating its suitability for automotive applications.
RES, 4R7, 1%, 0.1W, THICK FILM, 0402; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
RES, 4R7, 1%, 0.1W, THICK FILM, 0402; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 57AK1566 |
| Product Name | Res, 4R7, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 4.7 ohms |