RES SMD 43 OHM 1% 1/10W 0402
Thick Film Chip Res, Anti Sulfur, 0402 RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S02F43R0X | 50W7370 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip Res, Anti Sulfur, 0402 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 43 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.1000 watts |