Panasonic Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-S02F2001X

Description
RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7178 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7178
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7178
RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1557
Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1557
RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, THICK FILM, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-S02F2001X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F2001X
Resistors - Chip Resistor - Surface Mount ERJ-S02F2001X
RES SMD 2K OHM 1% 1/10W 0402

RES SMD 2K OHM 1% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-S02F2001X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F2001X
Chip Resistor - Surface Mount ERJ-S02F2001X
RES SMD 2K OHM 1% 1/10W 0402

RES SMD 2K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 50W7178 ERJ-S02F2001X ERJ-S02F2001X
Product Name Res, 2K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details