Panasonic Resistors - Chip Resistor - Surface Mount ERJ-S02F1004X

Description
RES SMD 1M OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 1M OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-S02F1004X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-S02F1004X
Resistors - Chip Resistor - Surface Mount ERJ-S02F1004X
RES SMD 1M OHM 1% 1/10W 0402

RES SMD 1M OHM 1% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-S02F1004X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02F1004X
Chip Resistor - Surface Mount ERJ-S02F1004X
RES SMD 1M OHM 1% 1/10W 0402

RES SMD 1M OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, 1M, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 50W7022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
50W7022
Res, 1M, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 50W7022
RES, 1M, 1%, 0.1W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1M, 1%, 0.1W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 57AK1553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
57AK1553
Res, 1M, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 57AK1553
RES, 1M, 1%, 0.1W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 1M, 1%, 0.1W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-S02F1004X ERJ-S02F1004X 50W7022
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details