Panasonic Chip Res, Thick Film, 91R, 0.1W, 0402; Resistance Panasonic ERJ-S02D91R0X

Description
CHIP RES, THICK FILM, 91R, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 91R, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 91R, 0.1W, 0402; Resistance Panasonic - 66AC9092 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.1W, 0402; Resistance Panasonic
66AC9092
Chip Res, Thick Film, 91R, 0.1W, 0402; Resistance Panasonic 66AC9092
CHIP RES, THICK FILM, 91R, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91R, 0.1W, 0402; Resistance Panasonic - 65AC7428 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.1W, 0402; Resistance Panasonic
65AC7428
Chip Res, Thick Film, 91R, 0.1W, 0402; Resistance Panasonic 65AC7428
CHIP RES, THICK FILM, 91R, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.1W, 0402; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9092
Product Name Chip Res, Thick Film, 91R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 91 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573176 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers