Panasonic Chip Res, Thick Film, 866K, 0.1W, 0402; Resistance Panasonic ERJ-S02D8663X

Description
CHIP RES, THICK FILM, 866K, 0.1W, 0402; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 866K, 0.1W, 0402; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 866K, 0.1W, 0402; Resistance Panasonic - 66AC2423 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866K, 0.1W, 0402; Resistance Panasonic
66AC2423
Chip Res, Thick Film, 866K, 0.1W, 0402; Resistance Panasonic 66AC2423
CHIP RES, THICK FILM, 866K, 0.1W, 0402; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866K, 0.1W, 0402; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 866K, 0.1W, 0402; Resistance Panasonic - 66AC4431 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 866K, 0.1W, 0402; Resistance Panasonic
66AC4431
Chip Res, Thick Film, 866K, 0.1W, 0402; Resistance Panasonic 66AC4431
CHIP RES, THICK FILM, 866K, 0.1W, 0402; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 866K, 0.1W, 0402; Resistance:866kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2423
Product Name Chip Res, Thick Film, 866K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 866000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details