Panasonic Chip Res, Thick Film, 681R, 0.1W, 0402; Resistance Panasonic ERJ-S02D6810X

Description
CHIP RES, THICK FILM, 681R, 0.1W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 681R, 0.1W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 681R, 0.1W, 0402; Resistance Panasonic - 66AC6374 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681R, 0.1W, 0402; Resistance Panasonic
66AC6374
Chip Res, Thick Film, 681R, 0.1W, 0402; Resistance Panasonic 66AC6374
CHIP RES, THICK FILM, 681R, 0.1W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681R, 0.1W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681R, 0.1W, 0402; Resistance Panasonic - 66AC9082 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681R, 0.1W, 0402; Resistance Panasonic
66AC9082
Chip Res, Thick Film, 681R, 0.1W, 0402; Resistance Panasonic 66AC9082
CHIP RES, THICK FILM, 681R, 0.1W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681R, 0.1W, 0402; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6374
Product Name Chip Res, Thick Film, 681R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers