Panasonic Chip Res, Thick Film, 66K5, 0.1W, 0402; Resistance Panasonic ERJ-S02D6652X

Description
CHIP RES, THICK FILM, 66K5, 0.1W, 0402; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 66K5, 0.1W, 0402; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 66K5, 0.1W, 0402; Resistance Panasonic - 66AC0407 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66K5, 0.1W, 0402; Resistance Panasonic
66AC0407
Chip Res, Thick Film, 66K5, 0.1W, 0402; Resistance Panasonic 66AC0407
CHIP RES, THICK FILM, 66K5, 0.1W, 0402; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 66K5, 0.1W, 0402; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 66K5, 0.1W, 0402; Resistance Panasonic - 66AC4418 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 66K5, 0.1W, 0402; Resistance Panasonic
66AC4418
Chip Res, Thick Film, 66K5, 0.1W, 0402; Resistance Panasonic 66AC4418
CHIP RES, THICK FILM, 66K5, 0.1W, 0402; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 66K5, 0.1W, 0402; Resistance:66.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0407
Product Name Chip Res, Thick Film, 66K5, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details