Panasonic Chip Res, Thick Film, 6K34, 0.1W, 0402; Resistance Panasonic ERJ-S02D6341X

Description
CHIP RES, THICK FILM, 6K34, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 6K34, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 6K34, 0.1W, 0402; Resistance Panasonic - 66AC4416 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K34, 0.1W, 0402; Resistance Panasonic
66AC4416
Chip Res, Thick Film, 6K34, 0.1W, 0402; Resistance Panasonic 66AC4416
CHIP RES, THICK FILM, 6K34, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K34, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K34, 0.1W, 0402; Resistance Panasonic - 67AC1741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K34, 0.1W, 0402; Resistance Panasonic
67AC1741
Chip Res, Thick Film, 6K34, 0.1W, 0402; Resistance Panasonic 67AC1741
CHIP RES, THICK FILM, 6K34, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K34, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4416
Product Name Chip Res, Thick Film, 6K34, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details