Panasonic Chip Res, Thick Film, 62K, 0.1W, 0402; Resistance Panasonic ERJ-S02D6202X

Description
CHIP RES, THICK FILM, 62K, 0.1W, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 62K, 0.1W, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62K, 0.1W, 0402; Resistance Panasonic - 66AC2405 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.1W, 0402; Resistance Panasonic
66AC2405
Chip Res, Thick Film, 62K, 0.1W, 0402; Resistance Panasonic 66AC2405
CHIP RES, THICK FILM, 62K, 0.1W, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.1W, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62K, 0.1W, 0402; Resistance Panasonic - 66AC2406 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.1W, 0402; Resistance Panasonic
66AC2406
Chip Res, Thick Film, 62K, 0.1W, 0402; Resistance Panasonic 66AC2406
CHIP RES, THICK FILM, 62K, 0.1W, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.1W, 0402; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2405
Product Name Chip Res, Thick Film, 62K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD333JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details