Panasonic Chip Res, Thick Film, 470R, 0.1W, 0402; Resistance Panasonic ERJ-S02D4700X

Description
CHIP RES, THICK FILM, 470R, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 470R, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 470R, 0.1W, 0402; Resistance Panasonic - 66AC9066 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.1W, 0402; Resistance Panasonic
66AC9066
Chip Res, Thick Film, 470R, 0.1W, 0402; Resistance Panasonic 66AC9066
CHIP RES, THICK FILM, 470R, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470R, 0.1W, 0402; Resistance Panasonic - 66AC0386 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470R, 0.1W, 0402; Resistance Panasonic
66AC0386
Chip Res, Thick Film, 470R, 0.1W, 0402; Resistance Panasonic 66AC0386
CHIP RES, THICK FILM, 470R, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470R, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9066
Product Name Chip Res, Thick Film, 470R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details