Panasonic Chip Res, Thick Film, 453K, 0.1W, 0402; Resistance Panasonic ERJ-S02D4533X

Description
CHIP RES, THICK FILM, 453K, 0.1W, 0402; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 453K, 0.1W, 0402; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 453K, 0.1W, 0402; Resistance Panasonic - 66AC6355 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453K, 0.1W, 0402; Resistance Panasonic
66AC6355
Chip Res, Thick Film, 453K, 0.1W, 0402; Resistance Panasonic 66AC6355
CHIP RES, THICK FILM, 453K, 0.1W, 0402; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453K, 0.1W, 0402; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453K, 0.1W, 0402; Resistance Panasonic - 66AC9065 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453K, 0.1W, 0402; Resistance Panasonic
66AC9065
Chip Res, Thick Film, 453K, 0.1W, 0402; Resistance Panasonic 66AC9065
CHIP RES, THICK FILM, 453K, 0.1W, 0402; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453K, 0.1W, 0402; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6355
Product Name Chip Res, Thick Film, 453K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 453000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers