Panasonic Chip Res, Thick Film, 42R2, 0.1W, 0402; Resistance Panasonic ERJ-S02D42R2X

Description
CHIP RES, THICK FILM, 42R2, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 42R2, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 42R2, 0.1W, 0402; Resistance Panasonic - 66AC6353 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 0.1W, 0402; Resistance Panasonic
66AC6353
Chip Res, Thick Film, 42R2, 0.1W, 0402; Resistance Panasonic 66AC6353
CHIP RES, THICK FILM, 42R2, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 42R2, 0.1W, 0402; Resistance Panasonic - 66AC2386 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 42R2, 0.1W, 0402; Resistance Panasonic
66AC2386
Chip Res, Thick Film, 42R2, 0.1W, 0402; Resistance Panasonic 66AC2386
CHIP RES, THICK FILM, 42R2, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 42R2, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6353
Product Name Chip Res, Thick Film, 42R2, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers