Panasonic Chip Res, Thick Film, 390K, 0.1W, 0402; Resistance Panasonic ERJ-S02D3903X

Description
CHIP RES, THICK FILM, 390K, 0.1W, 0402; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 390K, 0.1W, 0402; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 390K, 0.1W, 0402; Resistance Panasonic - 67AC1717 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.1W, 0402; Resistance Panasonic
67AC1717
Chip Res, Thick Film, 390K, 0.1W, 0402; Resistance Panasonic 67AC1717
CHIP RES, THICK FILM, 390K, 0.1W, 0402; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.1W, 0402; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 390K, 0.1W, 0402; Resistance Panasonic - 65AC8885 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 390K, 0.1W, 0402; Resistance Panasonic
65AC8885
Chip Res, Thick Film, 390K, 0.1W, 0402; Resistance Panasonic 65AC8885
CHIP RES, THICK FILM, 390K, 0.1W, 0402; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 390K, 0.1W, 0402; Resistance:390kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1717
Product Name Chip Res, Thick Film, 390K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details