Panasonic Chip Res, Thick Film, 374R, 0.1W, 0402; Resistance Panasonic ERJ-S02D3740X

Description
CHIP RES, THICK FILM, 374R, 0.1W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 374R, 0.1W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 374R, 0.1W, 0402; Resistance Panasonic - 67AC4796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.1W, 0402; Resistance Panasonic
67AC4796
Chip Res, Thick Film, 374R, 0.1W, 0402; Resistance Panasonic 67AC4796
CHIP RES, THICK FILM, 374R, 0.1W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.1W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 374R, 0.1W, 0402; Resistance Panasonic - 65AC8884 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.1W, 0402; Resistance Panasonic
65AC8884
Chip Res, Thick Film, 374R, 0.1W, 0402; Resistance Panasonic 65AC8884
CHIP RES, THICK FILM, 374R, 0.1W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.1W, 0402; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC4796
Product Name Chip Res, Thick Film, 374R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers