Panasonic Chip Res, Thick Film, 35K7, 0.1W, 0402; Resistance Panasonic ERJ-S02D3572X

Description
CHIP RES, THICK FILM, 35K7, 0.1W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 35K7, 0.1W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 35K7, 0.1W, 0402; Resistance Panasonic - 66AC2376 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35K7, 0.1W, 0402; Resistance Panasonic
66AC2376
Chip Res, Thick Film, 35K7, 0.1W, 0402; Resistance Panasonic 66AC2376
CHIP RES, THICK FILM, 35K7, 0.1W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 35K7, 0.1W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 35K7, 0.1W, 0402; Resistance Panasonic - 66AC6346 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 35K7, 0.1W, 0402; Resistance Panasonic
66AC6346
Chip Res, Thick Film, 35K7, 0.1W, 0402; Resistance Panasonic 66AC6346
CHIP RES, THICK FILM, 35K7, 0.1W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 35K7, 0.1W, 0402; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2376
Product Name Chip Res, Thick Film, 35K7, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details