Panasonic Chip Res, Thick Film, 316K, 0.1W, 0402; Resistance Panasonic ERJ-S02D3163X

Description
CHIP RES, THICK FILM, 316K, 0.1W, 0402; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 316K, 0.1W, 0402; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 316K, 0.1W, 0402; Resistance Panasonic - 66AC4374 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316K, 0.1W, 0402; Resistance Panasonic
66AC4374
Chip Res, Thick Film, 316K, 0.1W, 0402; Resistance Panasonic 66AC4374
CHIP RES, THICK FILM, 316K, 0.1W, 0402; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316K, 0.1W, 0402; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316K, 0.1W, 0402; Resistance Panasonic - 66AC4373 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316K, 0.1W, 0402; Resistance Panasonic
66AC4373
Chip Res, Thick Film, 316K, 0.1W, 0402; Resistance Panasonic 66AC4373
CHIP RES, THICK FILM, 316K, 0.1W, 0402; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316K, 0.1W, 0402; Resistance:316kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4374
Product Name Chip Res, Thick Film, 316K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 316000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers