Panasonic Chip Res, Thick Film, 30R, 0.1W, 0402; Resistance Panasonic ERJ-S02D30R0X

Description
CHIP RES, THICK FILM, 30R, 0.1W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 30R, 0.1W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 30R, 0.1W, 0402; Resistance Panasonic - 66AC2367 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.1W, 0402; Resistance Panasonic
66AC2367
Chip Res, Thick Film, 30R, 0.1W, 0402; Resistance Panasonic 66AC2367
CHIP RES, THICK FILM, 30R, 0.1W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.1W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 30R, 0.1W, 0402; Resistance Panasonic - 66AC0364 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 30R, 0.1W, 0402; Resistance Panasonic
66AC0364
Chip Res, Thick Film, 30R, 0.1W, 0402; Resistance Panasonic 66AC0364
CHIP RES, THICK FILM, 30R, 0.1W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 30R, 0.1W, 0402; Resistance:30ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2367
Product Name Chip Res, Thick Film, 30R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers