Panasonic Chip Res, Thick Film, 29R4, 0.1W, 0402; Resistance Panasonic ERJ-S02D29R4X

Description
CHIP RES, THICK FILM, 29R4, 0.1W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 29R4, 0.1W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 29R4, 0.1W, 0402; Resistance Panasonic - 67AC0553 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 0.1W, 0402; Resistance Panasonic
67AC0553
Chip Res, Thick Film, 29R4, 0.1W, 0402; Resistance Panasonic 67AC0553
CHIP RES, THICK FILM, 29R4, 0.1W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 0.1W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 29R4, 0.1W, 0402; Resistance Panasonic - 66AC4369 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 29R4, 0.1W, 0402; Resistance Panasonic
66AC4369
Chip Res, Thick Film, 29R4, 0.1W, 0402; Resistance Panasonic 66AC4369
CHIP RES, THICK FILM, 29R4, 0.1W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 29R4, 0.1W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0553
Product Name Chip Res, Thick Film, 29R4, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details