Panasonic Chip Res, Thick Film, 28K7, 0.1W, 0402; Resistance Panasonic ERJ-S02D2872X

Description
CHIP RES, THICK FILM, 28K7, 0.1W, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28K7, 0.1W, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28K7, 0.1W, 0402; Resistance Panasonic - 65AC8865 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K7, 0.1W, 0402; Resistance Panasonic
65AC8865
Chip Res, Thick Film, 28K7, 0.1W, 0402; Resistance Panasonic 65AC8865
CHIP RES, THICK FILM, 28K7, 0.1W, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K7, 0.1W, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28K7, 0.1W, 0402; Resistance Panasonic - 67AC1700 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28K7, 0.1W, 0402; Resistance Panasonic
67AC1700
Chip Res, Thick Film, 28K7, 0.1W, 0402; Resistance Panasonic 67AC1700
CHIP RES, THICK FILM, 28K7, 0.1W, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28K7, 0.1W, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8865
Product Name Chip Res, Thick Film, 28K7, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details