Panasonic Chip Res, Thick Film, 27R4, 0.1W, 0402; Resistance Panasonic ERJ-S02D27R4X

Description
CHIP RES, THICK FILM, 27R4, 0.1W, 0402; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 27R4, 0.1W, 0402; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 27R4, 0.1W, 0402; Resistance Panasonic - 66AC4365 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R4, 0.1W, 0402; Resistance Panasonic
66AC4365
Chip Res, Thick Film, 27R4, 0.1W, 0402; Resistance Panasonic 66AC4365
CHIP RES, THICK FILM, 27R4, 0.1W, 0402; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R4, 0.1W, 0402; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 27R4, 0.1W, 0402; Resistance Panasonic - 66AC4366 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 27R4, 0.1W, 0402; Resistance Panasonic
66AC4366
Chip Res, Thick Film, 27R4, 0.1W, 0402; Resistance Panasonic 66AC4366
CHIP RES, THICK FILM, 27R4, 0.1W, 0402; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 27R4, 0.1W, 0402; Resistance:27.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4365
Product Name Chip Res, Thick Film, 27R4, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details