Panasonic Chip Res, Thick Film, 232R, 0.1W, 0402; Resistance Panasonic ERJ-S02D2320X

Description
CHIP RES, THICK FILM, 232R, 0.1W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 232R, 0.1W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 232R, 0.1W, 0402; Resistance Panasonic - 66AC9037 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232R, 0.1W, 0402; Resistance Panasonic
66AC9037
Chip Res, Thick Film, 232R, 0.1W, 0402; Resistance Panasonic 66AC9037
CHIP RES, THICK FILM, 232R, 0.1W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232R, 0.1W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 232R, 0.1W, 0402; Resistance Panasonic - 65AC7353 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 232R, 0.1W, 0402; Resistance Panasonic
65AC7353
Chip Res, Thick Film, 232R, 0.1W, 0402; Resistance Panasonic 65AC7353
CHIP RES, THICK FILM, 232R, 0.1W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 232R, 0.1W, 0402; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9037
Product Name Chip Res, Thick Film, 232R, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details