Panasonic Chip Res, Thick Film, 210K, 0.1W, 0402; Resistance Panasonic ERJ-S02D2103X

Description
CHIP RES, THICK FILM, 210K, 0.1W, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 210K, 0.1W, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 210K, 0.1W, 0402; Resistance Panasonic - 66AC9035 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.1W, 0402; Resistance Panasonic
66AC9035
Chip Res, Thick Film, 210K, 0.1W, 0402; Resistance Panasonic 66AC9035
CHIP RES, THICK FILM, 210K, 0.1W, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.1W, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 210K, 0.1W, 0402; Resistance Panasonic - 66AC6334 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 210K, 0.1W, 0402; Resistance Panasonic
66AC6334
Chip Res, Thick Film, 210K, 0.1W, 0402; Resistance Panasonic 66AC6334
CHIP RES, THICK FILM, 210K, 0.1W, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 210K, 0.1W, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9035
Product Name Chip Res, Thick Film, 210K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers