Panasonic Chip Res, Thick Film, 19K1, 0.1W, 0402; Resistance Panasonic ERJ-S02D1912X

Description
CHIP RES, THICK FILM, 19K1, 0.1W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 19K1, 0.1W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 19K1, 0.1W, 0402; Resistance Panasonic - 65AC8848 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K1, 0.1W, 0402; Resistance Panasonic
65AC8848
Chip Res, Thick Film, 19K1, 0.1W, 0402; Resistance Panasonic 65AC8848
CHIP RES, THICK FILM, 19K1, 0.1W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K1, 0.1W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 19K1, 0.1W, 0402; Resistance Panasonic - 67AC4767 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 19K1, 0.1W, 0402; Resistance Panasonic
67AC4767
Chip Res, Thick Film, 19K1, 0.1W, 0402; Resistance Panasonic 67AC4767
CHIP RES, THICK FILM, 19K1, 0.1W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 19K1, 0.1W, 0402; Resistance:19.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8848
Product Name Chip Res, Thick Film, 19K1, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details