Panasonic Chip Res, Thick Film, 169K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1693X

Description
CHIP RES, THICK FILM, 169K, 0.1W, 0402; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 169K, 0.1W, 0402; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 169K, 0.1W, 0402; Resistance Panasonic - 66AC7532 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.1W, 0402; Resistance Panasonic
66AC7532
Chip Res, Thick Film, 169K, 0.1W, 0402; Resistance Panasonic 66AC7532
CHIP RES, THICK FILM, 169K, 0.1W, 0402; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.1W, 0402; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 169K, 0.1W, 0402; Resistance Panasonic - 67AC0534 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 169K, 0.1W, 0402; Resistance Panasonic
67AC0534
Chip Res, Thick Film, 169K, 0.1W, 0402; Resistance Panasonic 67AC0534
CHIP RES, THICK FILM, 169K, 0.1W, 0402; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 169K, 0.1W, 0402; Resistance:169kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7532
Product Name Chip Res, Thick Film, 169K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details