Panasonic Chip Res, Thick Film, 150K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1503X

Description
CHIP RES, THICK FILM, 150K, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 150K, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 150K, 0.1W, 0402; Resistance Panasonic - 66AC7525 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.1W, 0402; Resistance Panasonic
66AC7525
Chip Res, Thick Film, 150K, 0.1W, 0402; Resistance Panasonic 66AC7525
CHIP RES, THICK FILM, 150K, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 150K, 0.1W, 0402; Resistance Panasonic - 66AC4328 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 150K, 0.1W, 0402; Resistance Panasonic
66AC4328
Chip Res, Thick Film, 150K, 0.1W, 0402; Resistance Panasonic 66AC4328
CHIP RES, THICK FILM, 150K, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 150K, 0.1W, 0402; Resistance:150kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7525
Product Name Chip Res, Thick Film, 150K, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers