Panasonic Chip Resistor - Surface Mount ERJ-S02D1243X

Description
0402 ANTI-SULFUR RES. , 0.5%, 12
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1243X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1243X
Chip Resistor - Surface Mount ERJ-S02D1243X
0402 ANTI-SULFUR RES. , 0.5%, 12

0402 ANTI-SULFUR RES. , 0.5%, 12

Supplier's Site Datasheet
Chip Res, Thick Film, 124K, 0.1W, 0402; Resistance Panasonic - 66AC7518 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.1W, 0402; Resistance Panasonic
66AC7518
Chip Res, Thick Film, 124K, 0.1W, 0402; Resistance Panasonic 66AC7518
CHIP RES, THICK FILM, 124K, 0.1W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.1W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124K, 0.1W, 0402; Resistance Panasonic - 67AC0526 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124K, 0.1W, 0402; Resistance Panasonic
67AC0526
Chip Res, Thick Film, 124K, 0.1W, 0402; Resistance Panasonic 67AC0526
CHIP RES, THICK FILM, 124K, 0.1W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 124K, 0.1W, 0402; Resistance:124kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1243X 66AC7518
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 124K, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 124000 ohms 124000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details