Panasonic Chip Resistor - Surface Mount ERJ-S02D1213X

Description
0402 ANTI-SULFUR RES. , 0.5%, 12
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1213X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1213X
Chip Resistor - Surface Mount ERJ-S02D1213X
0402 ANTI-SULFUR RES. , 0.5%, 12

0402 ANTI-SULFUR RES. , 0.5%, 12

Supplier's Site Datasheet
Chip Res, Thick Film, 121K, 0.1W, 0402; Resistance Panasonic - 65AC8822 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121K, 0.1W, 0402; Resistance Panasonic
65AC8822
Chip Res, Thick Film, 121K, 0.1W, 0402; Resistance Panasonic 65AC8822
CHIP RES, THICK FILM, 121K, 0.1W, 0402; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 121K, 0.1W, 0402; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 121K, 0.1W, 0402; Resistance Panasonic - 66AC6321 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 121K, 0.1W, 0402; Resistance Panasonic
66AC6321
Chip Res, Thick Film, 121K, 0.1W, 0402; Resistance Panasonic 66AC6321
CHIP RES, THICK FILM, 121K, 0.1W, 0402; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 121K, 0.1W, 0402; Resistance:121kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1213X 65AC8822
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 121K, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 121000 ohms 121000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers