Panasonic Chip Resistor - Surface Mount ERJ-S02D1202X

Description
0402 ANTI-SULFUR RES. , 0.5%, 12
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D1202X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1202X
Chip Resistor - Surface Mount ERJ-S02D1202X
0402 ANTI-SULFUR RES. , 0.5%, 12

0402 ANTI-SULFUR RES. , 0.5%, 12

Supplier's Site Datasheet
Chip Res, Thick Film, 12K, 0.1W, 0402; Resistance Panasonic - 66AC6320 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.1W, 0402; Resistance Panasonic
66AC6320
Chip Res, Thick Film, 12K, 0.1W, 0402; Resistance Panasonic 66AC6320
CHIP RES, THICK FILM, 12K, 0.1W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.1W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K, 0.1W, 0402; Resistance Panasonic - 66AC7516 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K, 0.1W, 0402; Resistance Panasonic
66AC7516
Chip Res, Thick Film, 12K, 0.1W, 0402; Resistance Panasonic 66AC7516
CHIP RES, THICK FILM, 12K, 0.1W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

CHIP RES, THICK FILM, 12K, 0.1W, 0402; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D1202X 66AC6320
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 12K, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 12000 ohms 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers