Panasonic Chip Res, Thick Film, 118K, 0.1W, 0402; Resistance Panasonic ERJ-S02D1183X

Description
CHIP RES, THICK FILM, 118K, 0.1W, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 118K, 0.1W, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 118K, 0.1W, 0402; Resistance Panasonic - 67AC0522 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118K, 0.1W, 0402; Resistance Panasonic
67AC0522
Chip Res, Thick Film, 118K, 0.1W, 0402; Resistance Panasonic 67AC0522
CHIP RES, THICK FILM, 118K, 0.1W, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118K, 0.1W, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 118K, 0.1W, 0402; Resistance Panasonic - 66AC0319 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 118K, 0.1W, 0402; Resistance Panasonic
66AC0319
Chip Res, Thick Film, 118K, 0.1W, 0402; Resistance Panasonic 66AC0319
CHIP RES, THICK FILM, 118K, 0.1W, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 118K, 0.1W, 0402; Resistance:118kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S02D1183X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D1183X
Chip Resistor - Surface Mount ERJ-S02D1183X
0402 ANTI-SULFUR RES. , 0.5%, 11

0402 ANTI-SULFUR RES. , 0.5%, 11

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0522 ERJ-S02D1183X
Product Name Chip Res, Thick Film, 118K, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 118000 ohms 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details