Panasonic Chip Res, Thick Film, 1K13, 0.1W, 0402; Resistance Panasonic ERJ-S02D1131X

Description
CHIP RES, THICK FILM, 1K13, 0.1W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K13, 0.1W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K13, 0.1W, 0402; Resistance Panasonic - 66AC7514 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.1W, 0402; Resistance Panasonic
66AC7514
Chip Res, Thick Film, 1K13, 0.1W, 0402; Resistance Panasonic 66AC7514
CHIP RES, THICK FILM, 1K13, 0.1W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.1W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K13, 0.1W, 0402; Resistance Panasonic - 66AC9017 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.1W, 0402; Resistance Panasonic
66AC9017
Chip Res, Thick Film, 1K13, 0.1W, 0402; Resistance Panasonic 66AC9017
CHIP RES, THICK FILM, 1K13, 0.1W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.1W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7514
Product Name Chip Res, Thick Film, 1K13, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details