Panasonic Chip Resistor - Surface Mount ERJ-S02D10R5X

Description
0402 ANTI-SULFUR RES. , 0.5%, 10
Datasheet
Description
0402 ANTI-SULFUR RES. , 0.5%, 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S02D10R5X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S02D10R5X
Chip Resistor - Surface Mount ERJ-S02D10R5X
0402 ANTI-SULFUR RES. , 0.5%, 10

0402 ANTI-SULFUR RES. , 0.5%, 10

Supplier's Site Datasheet
Chip Res, Thick Film, 10R5, 0.1W, 0402; Resistance Panasonic - 66AC4310 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R5, 0.1W, 0402; Resistance Panasonic
66AC4310
Chip Res, Thick Film, 10R5, 0.1W, 0402; Resistance Panasonic 66AC4310
CHIP RES, THICK FILM, 10R5, 0.1W, 0402; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R5, 0.1W, 0402; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10R5, 0.1W, 0402; Resistance Panasonic - 67AC0516 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R5, 0.1W, 0402; Resistance Panasonic
67AC0516
Chip Res, Thick Film, 10R5, 0.1W, 0402; Resistance Panasonic 67AC0516
CHIP RES, THICK FILM, 10R5, 0.1W, 0402; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 10R5, 0.1W, 0402; Resistance:10.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S02D10R5X 66AC4310
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 10R5, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details