CHIP RES, THICK FILM, 105K, 0.1W, 0402; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 105K, 0.1W, 0402; Resistance:105kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
0402 ANTI-SULFUR RES. , 0.5%, 10
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 65AC8815 | ERJ-S02D1053X |
| Product Name | Chip Res, Thick Film, 105K, 0.1W, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 105000 ohms | 105000 ohms |