RES, JUMPER, 0.1W, THICK FILM, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:100mW; Current Rating:1A; Product Range:ERJS02 Series; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 57AK1575 |
| Product Name | Res, Jumper, 0.1W, Thick Film, 0402; Resistor Case / Package Panasonic |
| Configuration | Single Resistor |