Panasonic Res, Aec-Q200, 7M87, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F7874V

Description
RES, AEC-Q200, 7M87, 1%, 0.66W, 1206; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 7M87, 1%, 0.66W, 1206; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 7M87, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7M87, 1%, 0.66W, 1206; Resistance Panasonic
33AK9833
Res, Aec-Q200, 7M87, 1%, 0.66W, 1206; Resistance Panasonic 33AK9833
RES, AEC-Q200, 7M87, 1%, 0.66W, 1206; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 7M87, 1%, 0.66W, 1206; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 7M87, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7M87, 1%, 0.66W, 1206; Resistance Panasonic
33AK9834
Res, Aec-Q200, 7M87, 1%, 0.66W, 1206; Resistance Panasonic 33AK9834
RES, AEC-Q200, 7M87, 1%, 0.66W, 1206; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 7M87, 1%, 0.66W, 1206; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9833
Product Name Res, Aec-Q200, 7M87, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers