Panasonic Res, Aec-Q200, 6M49, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F6494V

Description
RES, AEC-Q200, 6M49, 1%, 0.66W, 1206; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 6M49, 1%, 0.66W, 1206; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 6M49, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9815 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6M49, 1%, 0.66W, 1206; Resistance Panasonic
33AK9815
Res, Aec-Q200, 6M49, 1%, 0.66W, 1206; Resistance Panasonic 33AK9815
RES, AEC-Q200, 6M49, 1%, 0.66W, 1206; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 6M49, 1%, 0.66W, 1206; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 6M49, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9816 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6M49, 1%, 0.66W, 1206; Resistance Panasonic
33AK9816
Res, Aec-Q200, 6M49, 1%, 0.66W, 1206; Resistance Panasonic 33AK9816
RES, AEC-Q200, 6M49, 1%, 0.66W, 1206; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 6M49, 1%, 0.66W, 1206; Resistance:6.49Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9815
Product Name Res, Aec-Q200, 6M49, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details