Panasonic Res, Aec-Q200, 6M34, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F6344V

Description
RES, AEC-Q200, 6M34, 1%, 0.66W, 1206; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 6M34, 1%, 0.66W, 1206; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 6M34, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6M34, 1%, 0.66W, 1206; Resistance Panasonic
33AK9814
Res, Aec-Q200, 6M34, 1%, 0.66W, 1206; Resistance Panasonic 33AK9814
RES, AEC-Q200, 6M34, 1%, 0.66W, 1206; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 6M34, 1%, 0.66W, 1206; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 6M34, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 6M34, 1%, 0.66W, 1206; Resistance Panasonic
33AK9813
Res, Aec-Q200, 6M34, 1%, 0.66W, 1206; Resistance Panasonic 33AK9813
RES, AEC-Q200, 6M34, 1%, 0.66W, 1206; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 6M34, 1%, 0.66W, 1206; Resistance:6.34Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9814
Product Name Res, Aec-Q200, 6M34, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details