Panasonic Res, Aec-Q200, 5M62, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F5624V

Description
RES, AEC-Q200, 5M62, 1%, 0.66W, 1206; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 5M62, 1%, 0.66W, 1206; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 5M62, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9801 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M62, 1%, 0.66W, 1206; Resistance Panasonic
33AK9801
Res, Aec-Q200, 5M62, 1%, 0.66W, 1206; Resistance Panasonic 33AK9801
RES, AEC-Q200, 5M62, 1%, 0.66W, 1206; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M62, 1%, 0.66W, 1206; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 5M62, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M62, 1%, 0.66W, 1206; Resistance Panasonic
33AK9802
Res, Aec-Q200, 5M62, 1%, 0.66W, 1206; Resistance Panasonic 33AK9802
RES, AEC-Q200, 5M62, 1%, 0.66W, 1206; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M62, 1%, 0.66W, 1206; Resistance:5.62Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9801
Product Name Res, Aec-Q200, 5M62, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details