Panasonic Res, Aec-Q200, 5M36, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F5364V

Description
RES, AEC-Q200, 5M36, 1%, 0.66W, 1206; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 5M36, 1%, 0.66W, 1206; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 5M36, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M36, 1%, 0.66W, 1206; Resistance Panasonic
33AK9796
Res, Aec-Q200, 5M36, 1%, 0.66W, 1206; Resistance Panasonic 33AK9796
RES, AEC-Q200, 5M36, 1%, 0.66W, 1206; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M36, 1%, 0.66W, 1206; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 5M36, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5M36, 1%, 0.66W, 1206; Resistance Panasonic
33AK9795
Res, Aec-Q200, 5M36, 1%, 0.66W, 1206; Resistance Panasonic 33AK9795
RES, AEC-Q200, 5M36, 1%, 0.66W, 1206; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 5M36, 1%, 0.66W, 1206; Resistance:5.36Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9796
Product Name Res, Aec-Q200, 5M36, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details