Panasonic Res, Aec-Q200, 4M64, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F4644V

Description
RES, AEC-Q200, 4M64, 1%, 0.66W, 1206; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 4M64, 1%, 0.66W, 1206; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 4M64, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M64, 1%, 0.66W, 1206; Resistance Panasonic
33AK9780
Res, Aec-Q200, 4M64, 1%, 0.66W, 1206; Resistance Panasonic 33AK9780
RES, AEC-Q200, 4M64, 1%, 0.66W, 1206; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M64, 1%, 0.66W, 1206; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 4M64, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 4M64, 1%, 0.66W, 1206; Resistance Panasonic
33AK9779
Res, Aec-Q200, 4M64, 1%, 0.66W, 1206; Resistance Panasonic 33AK9779
RES, AEC-Q200, 4M64, 1%, 0.66W, 1206; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 4M64, 1%, 0.66W, 1206; Resistance:4.64Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9780
Product Name Res, Aec-Q200, 4M64, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details