Panasonic Res, Aec-Q200, 3M65, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F3654V

Description
RES, AEC-Q200, 3M65, 1%, 0.66W, 1206; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3M65, 1%, 0.66W, 1206; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3M65, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M65, 1%, 0.66W, 1206; Resistance Panasonic
33AK9755
Res, Aec-Q200, 3M65, 1%, 0.66W, 1206; Resistance Panasonic 33AK9755
RES, AEC-Q200, 3M65, 1%, 0.66W, 1206; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M65, 1%, 0.66W, 1206; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3M65, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M65, 1%, 0.66W, 1206; Resistance Panasonic
33AK9756
Res, Aec-Q200, 3M65, 1%, 0.66W, 1206; Resistance Panasonic 33AK9756
RES, AEC-Q200, 3M65, 1%, 0.66W, 1206; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M65, 1%, 0.66W, 1206; Resistance:3.65Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9755
Product Name Res, Aec-Q200, 3M65, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details