Panasonic Res, Aec-Q200, 3M32, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F3324V

Description
RES, AEC-Q200, 3M32, 1%, 0.66W, 1206; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 3M32, 1%, 0.66W, 1206; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 3M32, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M32, 1%, 0.66W, 1206; Resistance Panasonic
33AK9745
Res, Aec-Q200, 3M32, 1%, 0.66W, 1206; Resistance Panasonic 33AK9745
RES, AEC-Q200, 3M32, 1%, 0.66W, 1206; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M32, 1%, 0.66W, 1206; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 3M32, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3M32, 1%, 0.66W, 1206; Resistance Panasonic
33AK9746
Res, Aec-Q200, 3M32, 1%, 0.66W, 1206; Resistance Panasonic 33AK9746
RES, AEC-Q200, 3M32, 1%, 0.66W, 1206; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 3M32, 1%, 0.66W, 1206; Resistance:3.32Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9745
Product Name Res, Aec-Q200, 3M32, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details