Panasonic Res, Aec-Q200, 2M94, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F2944V

Description
RES, AEC-Q200, 2M94, 1%, 0.66W, 1206; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2M94, 1%, 0.66W, 1206; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2M94, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M94, 1%, 0.66W, 1206; Resistance Panasonic
33AK9731
Res, Aec-Q200, 2M94, 1%, 0.66W, 1206; Resistance Panasonic 33AK9731
RES, AEC-Q200, 2M94, 1%, 0.66W, 1206; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M94, 1%, 0.66W, 1206; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2M94, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M94, 1%, 0.66W, 1206; Resistance Panasonic
33AK9732
Res, Aec-Q200, 2M94, 1%, 0.66W, 1206; Resistance Panasonic 33AK9732
RES, AEC-Q200, 2M94, 1%, 0.66W, 1206; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M94, 1%, 0.66W, 1206; Resistance:2.94Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9731
Product Name Res, Aec-Q200, 2M94, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers