Panasonic Res, Aec-Q200, 2M43, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F2434V

Description
RES, AEC-Q200, 2M43, 1%, 0.66W, 1206; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2M43, 1%, 0.66W, 1206; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2M43, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M43, 1%, 0.66W, 1206; Resistance Panasonic
33AK9713
Res, Aec-Q200, 2M43, 1%, 0.66W, 1206; Resistance Panasonic 33AK9713
RES, AEC-Q200, 2M43, 1%, 0.66W, 1206; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M43, 1%, 0.66W, 1206; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2M43, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2M43, 1%, 0.66W, 1206; Resistance Panasonic
33AK9714
Res, Aec-Q200, 2M43, 1%, 0.66W, 1206; Resistance Panasonic 33AK9714
RES, AEC-Q200, 2M43, 1%, 0.66W, 1206; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 2M43, 1%, 0.66W, 1206; Resistance:2.43Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9713
Product Name Res, Aec-Q200, 2M43, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details