Panasonic Res, Aec-Q200, 1M82, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1824V

Description
RES, AEC-Q200, 1M82, 1%, 0.66W, 1206; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M82, 1%, 0.66W, 1206; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M82, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M82, 1%, 0.66W, 1206; Resistance Panasonic
33AK9685
Res, Aec-Q200, 1M82, 1%, 0.66W, 1206; Resistance Panasonic 33AK9685
RES, AEC-Q200, 1M82, 1%, 0.66W, 1206; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M82, 1%, 0.66W, 1206; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M82, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9686 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M82, 1%, 0.66W, 1206; Resistance Panasonic
33AK9686
Res, Aec-Q200, 1M82, 1%, 0.66W, 1206; Resistance Panasonic 33AK9686
RES, AEC-Q200, 1M82, 1%, 0.66W, 1206; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M82, 1%, 0.66W, 1206; Resistance:1.82Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9685
Product Name Res, Aec-Q200, 1M82, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details