Panasonic Res, Aec-Q200, 1M54, 1%, 0.66W, 1206; Resistance Panasonic ERJ-PM8F1544V

Description
RES, AEC-Q200, 1M54, 1%, 0.66W, 1206; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 1M54, 1%, 0.66W, 1206; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 1M54, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M54, 1%, 0.66W, 1206; Resistance Panasonic
33AK9667
Res, Aec-Q200, 1M54, 1%, 0.66W, 1206; Resistance Panasonic 33AK9667
RES, AEC-Q200, 1M54, 1%, 0.66W, 1206; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M54, 1%, 0.66W, 1206; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 1M54, 1%, 0.66W, 1206; Resistance Panasonic - 33AK9668 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1M54, 1%, 0.66W, 1206; Resistance Panasonic
33AK9668
Res, Aec-Q200, 1M54, 1%, 0.66W, 1206; Resistance Panasonic 33AK9668
RES, AEC-Q200, 1M54, 1%, 0.66W, 1206; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

RES, AEC-Q200, 1M54, 1%, 0.66W, 1206; Resistance:1.54Mohm; Resistance Tolerance:± 1%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33AK9667
Product Name Res, Aec-Q200, 1M54, 1%, 0.66W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details