Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PB6D9101V

Description
RES SMD 9.1K OHM 0.5% 1/4W 0805
Datasheet
Description
RES SMD 9.1K OHM 0.5% 1/4W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PB6D9101V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PB6D9101V
Resistors - Chip Resistor - Surface Mount ERJ-PB6D9101V
RES SMD 9.1K OHM 0.5% 1/4W 0805

RES SMD 9.1K OHM 0.5% 1/4W 0805

Supplier's Site
Chip Res, Thick Film, 9K1, 0.25W, 0805; Resistance Panasonic - 68AC8850 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K1, 0.25W, 0805; Resistance Panasonic
68AC8850
Chip Res, Thick Film, 9K1, 0.25W, 0805; Resistance Panasonic 68AC8850
CHIP RES, THICK FILM, 9K1, 0.25W, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K1, 0.25W, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K1, 0.25W, 0805; Resistance Panasonic - 68AC8849 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K1, 0.25W, 0805; Resistance Panasonic
68AC8849
Chip Res, Thick Film, 9K1, 0.25W, 0805; Resistance Panasonic 68AC8849
CHIP RES, THICK FILM, 9K1, 0.25W, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K1, 0.25W, 0805; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PB6D9101V 68AC8850
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 9K1, 0.25W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 9100 ohms 9100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details