Panasonic Chip Res, Thick Film, 82K5, 0.25W, 0805; Resistance Panasonic ERJ-PB6D8252V

Description
CHIP RES, THICK FILM, 82K5, 0.25W, 0805; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82K5, 0.25W, 0805; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82K5, 0.25W, 0805; Resistance Panasonic - 68AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K5, 0.25W, 0805; Resistance Panasonic
68AC8811
Chip Res, Thick Film, 82K5, 0.25W, 0805; Resistance Panasonic 68AC8811
CHIP RES, THICK FILM, 82K5, 0.25W, 0805; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K5, 0.25W, 0805; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K5, 0.25W, 0805; Resistance Panasonic - 68AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K5, 0.25W, 0805; Resistance Panasonic
68AC8812
Chip Res, Thick Film, 82K5, 0.25W, 0805; Resistance Panasonic 68AC8812
CHIP RES, THICK FILM, 82K5, 0.25W, 0805; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K5, 0.25W, 0805; Resistance:82.5kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC8811
Product Name Chip Res, Thick Film, 82K5, 0.25W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573201 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers